TVS DIODE 15VWM 24.4VC SMC
TVS DIODE 15VWM 24.4VC SMC
TVS DIODE 15VWM 24.4VC SMC
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 5272-SMCJ15CACT-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | DO-214AB, SMC |
| Peak Pulse Power | 1500 watts |
| VC | 24.4 volts |