The MJE350 is a PNP plastic-encapsulated bipolar transistor for low-speed switching, packaged in a TO-126 case measuring 7.40-7.80 mm wide, 10.60-11.00 mm long, and 15.30-15.70 mm tall. It has a collector-base and collector-emitter voltage rating of -300 V, an emitter-base voltage of -6 V, and a continuous collector current of -0.5 A. Power dissipation is 0.625 W. The operating junction and storage temperature range is -55°C to +150°C. DC current gain (hFE) is 100-250 at -1 A collector current. Collector-emitter saturation voltage is -0.5 V at -20 mA collector and -2 mA base current. Transition frequency is 50 MHz. Supplied in bags of 200.
Datasheet Summary Powered by GS/AI
The MJE350 is a PNP plastic-encapsulated bipolar transistor for low-speed switching, packaged in a TO-126 case measuring 7.40-7.80 mm wide, 10.60-11.00 mm long, and 15.30-15.70 mm tall. It has a collector-base and collector-emitter voltage rating of -300 V, an emitter-base voltage of -6 V, and a continuous collector current of -0.5 A. Power dissipation is 0.625 W. The operating junction and storage temperature range is -55°C to +150°C. DC current gain (hFE) is 100-250 at -1 A collector current. Collector-emitter saturation voltage is -0.5 V at -20 mA collector and -2 mA base current. Transition frequency is 50 MHz. Supplied in bags of 200.