The MJE340 is an NPN plastic-encapsulated transistor in a TO-126 package, rated for a collector-base voltage of 350 V, collector-emitter voltage of 350 V, and emitter-base voltage of 6 V. It supports a continuous collector current of 0.5 A and a power dissipation of 0.625 W, with an operating junction temperature range of -55°C to +150°C. The device has a minimum DC current gain (hFE) of 100 at 2 V collector-emitter voltage and 1 A collector current, a collector-emitter saturation voltage of 0.5 V at 2 A collector current and 0.2 A base current, and a transition frequency of 50 MHz at 5 V collector-emitter voltage and 0.1 A collector current. The package dimensions are 7.40 to 7.80 mm in width, 10.60 to 11.00 mm in length, and 15.30 to 15.70 mm in height, with a pin pitch of 2.29 mm typ.
Datasheet Summary Powered by GS/AI
The MJE340 is an NPN plastic-encapsulated transistor in a TO-126 package, rated for a collector-base voltage of 350 V, collector-emitter voltage of 350 V, and emitter-base voltage of 6 V. It supports a continuous collector current of 0.5 A and a power dissipation of 0.625 W, with an operating junction temperature range of -55°C to +150°C. The device has a minimum DC current gain (hFE) of 100 at 2 V collector-emitter voltage and 1 A collector current, a collector-emitter saturation voltage of 0.5 V at 2 A collector current and 0.2 A base current, and a transition frequency of 50 MHz at 5 V collector-emitter voltage and 0.1 A collector current. The package dimensions are 7.40 to 7.80 mm in width, 10.60 to 11.00 mm in length, and 15.30 to 15.70 mm in height, with a pin pitch of 2.29 mm typ.