MJE15035 is a silicon PNP power transistor designed for high-frequency driver applications in audio amplifiers. It is packaged in a TO-3 case with a maximum collector current of -8 A continuous and -16 A peak. The transistor features a collector-emitter sustaining voltage of -350 V, a collector-emitter saturation voltage of -0.5 V at -1 A collector current, and a DC current gain of at least 100 at -0.5 A. Thermal resistance from junction to case is 2.5 °C/W. The device meets a junction temperature rating of 150 °C and supports storage temperatures from -65 °C to 150 °C. It is complemented by the MJE15034G and has a current gain-bandwidth product of 20 MHz at -0.5 A and -10 V.
SILICON PNP POWER TRANSISTOR, TO
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 5272-MJE15035-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |