MJE15033C is a PNP bipolar power transistor designed for high-fidelity audio amplifier driver stages. It is packaged in a TO-220W case with dimensions ranging from 9.8 to 10.2 mm in width and 15.1 to 15.5 mm in height. The device has a collector-emitter breakdown voltage of 250 V, a continuous collector current rating of 8 A, and a maximum power dissipation of 50 W at 25℃ case temperature. The junction-to-case thermal resistance is 2.5 ℃/W, and the transition frequency exceeds 30 MHz. It operates with a junction temperature range from -55℃ to 150℃ and meets the absolute maximum ratings for voltage, current, and power as specified. The part is paired with the MJE15032C NPN transistor in complementing applications.
TRANS PNP 250V 8A TO-220
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 5272-MJE15033C-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |