MJE15033 is a silicon PNP power transistor designed for high-frequency driver applications in audio amplifiers. It is packaged in a TO-220 case with a maximum collector current of -8 A continuous and -16 A peak. The transistor has a collector-emitter voltage rating of -250 V, a collector power dissipation of 50 W at TC=25°C, and a junction-to-case thermal resistance of 2.5 °C/W. DC current gain is 50 minimum at IC=-0.5 A and 10 minimum at IC=-2.0 A. Current gain-bandwidth product is 20 MHz at IC=-0.5 A and VCE=-10 V. The device meets junction temperature limits up to 150 °C and storage temperatures from -65 °C to 150 °C.
SILICON PNP POWER TRANSISTOR, TO
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 5272-MJE15033-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |