The MJE15032 is a silicon NPN power transistor designed for high-frequency driver applications in audio amplifiers. It is packaged in a TO-3 case with a maximum junction temperature of 150°C and a thermal resistance from junction to case of 2.5°C/W. The device has a collector-emitter voltage rating of 250 V, a continuous collector current of 8 A, and a peak collector current of 16 A. The DC current gain is a minimum of 50 at 0.5 A and 10 at 2.0 A collector current. The current gain-bandwidth product is 30 MHz at 0.5 A and 10 V collector-emitter voltage. It is complemented by the MJE15033.
SILICON NPN POWER TRANSISTOR, TO
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 5272-MJE15032-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |