IC REG BUCK ADJ 1.5A 8SOP
IC REG BUCK ADJ 1.5A 8SOP
IC REG BUCK ADJ 1.5A 8SOP
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 5272-LM2594M-ADJ-EVTR-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck |
| Output Voltage Type | Adjustable / Variable |
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" |
| Output Voltage | 1.23 to 37 volts |