IC REG BUCK 3.3V 3A TO263-5L
IC REG BUCK 3.3V 3A TO263-5L
IC REG BUCK 3.3V 3A TO263-5L
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 5272-LM2576HVS-3.3-EVDKR-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck |
| Output Voltage Type | Fixed |
| Package Type | TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA |
| Output Voltage | 3.3 volts |