KSC2073 is an NPN silicon bipolar epitaxial planar power transistor designed for audio amplifier driver stages. It is packaged in a TO-220W case with dimensions ranging from 9.8 to 10.2 mm in width, 15.1 to 15.5 mm in height, and 4.05 to 4.45 mm in lead thickness. The device has a collector-emitter voltage rating of 150 V, a collector current rating of 1.5 A, and a power dissipation of 25 W at a case temperature of 25°C. It features a transition frequency greater than 4 MHz and a DC current gain between 40 and 140 at 10 V and 500 mA. The junction-to-case thermal resistance is 0.30 °C/W. Operating and storage temperatures range from -55°C to 150°C.
TRANS NPN 150V 1.5A TO-220
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 5272-KSC2073-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |