DIODE ZENER 5.6V 350MW SOT23
DIODE ZENER 5.6V 350MW SOT23
DIODE ZENER 5.6V 350MW SOT23
ZENER SINGLE DIODE, 5.6 V, 3 PIN
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Diodes | Zener Diodes |
| Product Number | 5272-BZX84C5V6ADKR-ND | BZX84C5V6A |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |
| Life Cycle Stage | Active | |
| Package | SOT23; SOT-23 |