BUH1015 is a silicon NPN power transistor designed for horizontal deflection in colour TVs and monitors, housed in a TO-3PN package. It has a collector-base voltage rating of 1500 V, a collector-emitter voltage of 700 V, and can handle a continuous collector current of 14 A with a peak of 18 A. The collector power dissipation is 160 W at 25°C, with a maximum junction temperature of 150°C and thermal resistance from junction to case of 0.78°C/W. Switching characteristics include a storage time of 1.5 µs and a fall time of 110 ns under specified conditions. The device meets standard industrial thermal and electrical operating requirements.
SILICON NPN POWER TRANSISTOR, TO
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 5272-BUH1015-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |