IC REG LINEAR 10.7V 1A SOT-89
IC REG LINEAR 10.7V 1A SOT-89
IC REG LINEAR 10.7V 1A SOT-89
| DigiKey | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 5272-AMS1117-ADJSCT-ND |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard |
| Output Polarity | Positive |
| Output Voltage Type | Fixed |
| Package Type | Other; TO-243AA |
| Special Features | Input Overcurrent Protection |