The 4N60F is a 600V N-channel enhancement mode MOSFET designed for switch mode power supplies, uninterruptible power supplies, and power factor correction applications. It is available in TO-220F, TO-220, TO-251, and TO-252 packages. The device has a continuous drain current of 3 A and a pulsed drain current of 12 A, with a gate-source voltage rating of ±30 V. It is 100% avalanche tested and supports a single pulse avalanche energy of 90 mJ. The drain-source on-resistance is up to 2.8 Ω at VGS = 10 V and ID = 1.5 A. Thermal resistance values are 4.1 °C/W (TO-220F) and 2.8 °C/W (TO-220) from junction to case. Operating junction and storage temperatures range from -55 °C to +150 °C.
MOSFET N-CH 600V 4A TO220F
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 5272-4N60F-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |