The 2SD667 is an NPN silicon transistor for low-frequency power amplification, housed in a TO-92L molded plastic package with dimensions of 0.199 in (5.05 mm) in height and 0.104 in (2.64 mm) in diameter. It has a collector-emitter voltage rating of 80 V, collector-base voltage of 120 V, emitter-base voltage of 5 V, and continuous collector current of 1 A, with a maximum power dissipation of 900 mW. The junction and storage temperature range is from -55 °C to +150 °C. Thermal resistance from junction to ambient is 139 °C/W. DC current gain ranges from 30 to 320 depending on collector current. The transition frequency is 140 MHz, and the collector output capacitance is 12 pF. The transistor is designed for use with the complementary 2SB647/A. The case accepts any mounting position.
NPN PLASTIC-ENCAPSULATE TRANSIST
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 5272-2SD667-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |