2SC6011A is an NPN bipolar power transistor paired with 2SA2151A for high-fidelity audio amplifier output stages, designed for continuous operation under high current, voltage, and temperature conditions. It is packaged in a TO-3PN case with dimensions of 15.2 to 16.0 mm in E, 13.2 to 13.6 mm in E1, and 19.8 to 20.2 mm in H. The device has a collector-emitter voltage rating of 230 V, a continuous collector current of 15 A, and a maximum collector power dissipation of 160 W at Tc=25℃. The transition frequency exceeds 20 MHz, and the collector-emitter saturation voltage is 0.5 V at 5 A collector current. Junction-to-case thermal resistance is 0.35 °C/W. The part meets standard operating temperature ranges from -55 to 150 °C.
AUDIO AMPLIFICATION TRANSISTOR T
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 5272-2SC6011A-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |