Silicon NPN power transistor in TO-251 package, designed for DC/DC converters, relay drivers, lamp drivers, and motor drivers. Features a collector-emitter voltage rating of 50 V, continuous collector current of 8 A, and peak collector current of 11 A. Collector power dissipation is 15 W at TC=25°C and 1.0 W at Ta=25°C. Junction temperature maximum is 150°C. Collector-emitter saturation voltage is 0.17 V at IC=2.0 A and IB=40 mA. DC current gain ranges from 200 to 560 at IC=0.5 A and VCE=2 V. Current-gain bandwidth product is 330 MHz at IC=500 mA and VCE=10 V.
SILICON NPN POWER TRANSISTOR, TO
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 5272-2SC5707-T0-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |