The 2SC5706-T0 is a silicon NPN power transistor in a TO-251 package, designed for DC/DC converters, relay drivers, lamp drivers, and motor drivers. It has a collector-emitter voltage rating of 50 V, a continuous collector current of 5 A, and a peak collector current of 7.5 A. The device dissipates up to 15 W at a case temperature of 25°C and operates with a maximum junction temperature of 150°C. Collector-emitter saturation voltage is up to 0.135 V at 1.0 A and 0.24 V at 2.0 A, with a base-emitter saturation voltage up to 1.2 V at 2.0 A. DC current gain ranges from 200 to 560 at IC=0.5 A and VCE=2 V. The transistor is complemented by the 2SA2039 and meets standard power transistor performance criteria.
SILICON NPN POWER TRANSISTOR, TO
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 5272-2SC5706-T0-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |