The 2SC5200 is a silicon NPN transistor designed for power amplifier applications, particularly in 100-W high-fidelity audio output stages. It is housed in a TO-3PL package and features a collector-emitter voltage rating of 230 V, a continuous collector current of 17 A, and a collector power dissipation of 180 W at Tc=25°C. The junction-to-case thermal resistance is 0.68 °C/W. Its DC current gain ranges from 70 to 140 at IC=5 A and VCE=4 V. The transistor is complementary to the 2SA1943. Operating junction temperature ranges from -55°C to 150°C.
TRANS NPN 230V 17A TO-3PL
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 5272-2SC5200-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |