The 2SC5198 is a silicon NPN transistor designed for high-fidelity audio amplifier output stages, packaged in a TO-3PS case. It has a collector-emitter voltage rating of 140 V, a continuous collector current of 10 A, and a collector power dissipation of 100 W at Tc=25°C. The junction temperature is rated to 150°C, and the storage temperature range is -55°C to 150°C. The current gain (hFE) ranges from 55 to 160 at IC=1 A and 35 to 83 at IC=5 A. The collector-emitter saturation voltage is 3.0 V at IC=8 A and IB=0.8 A. The transition frequency is 30 MHz. It is complementary to the 2SA1941 transistor.
TRANS NPN 140V 10A TO-3PS
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 5272-2SC5198-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |