2SC4468 is an NPN silicon power transistor paired with 2SA1695 for high-fidelity audio amplifier output stages, packaged in TO-3PN. It supports a collector current of 10 A, collector-emitter voltage of 140 V, and power dissipation of 100 W at Tc=25°C. The transistor has a junction-to-case thermal resistance of 0.35 °C/W, a transition frequency exceeding 20 MHz, and a collector-emitter saturation voltage of 0.5 V at Ic=5 A and Ib=0.5 A. The device operates within a junction temperature range of -55 °C to 150 °C and meets the absolute maximum ratings for continuous operation under high current, voltage, and thermal stress conditions.
SILICON NPN POWER TRANSISTORS TO
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 5272-2SC4468-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |