2SC4467 is an NPN silicon power transistor paired with 2SA1694 for high-fidelity audio amplifier output stages. It is packaged in a TO-3PN case and rated for a continuous collector current of 8 A and a collector-emitter voltage of 120 V. The device supports a maximum power dissipation of 80 W at Tc=25°C and has a collector-emitter saturation voltage of 1.5 V at Ic=3 A and Ib=0.3 A. The transition frequency exceeds 20 MHz, and the DC current gain ranges from 50 to 160 depending on bias conditions. The junction-to-case thermal resistance is 0.35 °C/W. Operating and storage junction temperatures range from -55°C to 150°C.
SILICON NPN POWER TRANSISTORS TO
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 5272-2SC4467-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |