The 2SC3886A is a silicon NPN power transistor for horizontal deflection and high-speed switching applications, packaged in a TO-3P(H)IS case. It has a collector-emitter voltage rating of 600 V, a continuous collector current of 8 A, and a peak collector current of 15 A. Power dissipation is 50 W at 25°C, with a maximum junction temperature of 150°C. The collector-emitter saturation voltage is 5.0 V at 6 A collector and 1.5 A base current. Base-emitter saturation voltage is 1.5 V under the same conditions. DC current gain ranges from 8 to 15 at 1 A and 5 V. Transition frequency is 1 to 3 MHz, and collector output capacitance is 210 pF at 10 V and 1 MHz.
SILICON NPN POWER TRANSISTOR, TO
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 5272-2SC3886A-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |