Silicon NPN power transistor for audio and general-purpose applications, housed in a package with a collector power dissipation of 130 W at TC=25℃. It has a collector-emitter voltage rating of 230 V, continuous collector current of 15 A, and junction temperature rating of 150℃. DC current gain (hFE) ranges from 50 to 140 at IC=5 A and VCE=4 V. Current-gain bandwidth product is 40 MHz, output capacitance is 250 pF at 1 MHz, and saturation voltage is 2.0 V at IC=5.0 A and IB=0.5 A. Switching times include a turn-on time of 0.3 μs, storage time of 2.4 μs, and fall time of 0.5 μs.
SILICON NPN POWER TRANSISTOR, TO
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 5272-2SC3263-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |