The 2SC3182 is a silicon NPN power transistor designed for power amplifier applications, including 70W high-fidelity audio output stages. It is packaged in a TO-3 case with a collector current rating of 10 A, collector-emitter voltage of 140 V, and power dissipation of 100 W at 25°C. The transistor exhibits a collector-emitter saturation voltage of 2.0 V maximum at 7 A collector current and has a DC current gain (hFE) ranging from 35 to 160 depending on operating conditions. It operates with a junction temperature up to 150°C and has an output capacitance of 220 pF at 1 MHz. The device is complemented by the 2SA1265 PNP transistor.
SILICON NPN POWER TRANSISTOR, TO
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 5272-2SC3182-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |