The 2SA2151A is a PNP silicon bipolar epitaxial planar power transistor paired with the 2SC6011A NPN transistor for high-fidelity audio amplifier output stages. It is packaged in a TO-3PN case with dimensions of 15.2 to 16.0 mm in length, 13.2 to 13.6 mm in width, and 19.8 to 20.2 mm in height. The device supports a maximum collector-emitter voltage of 230 V, continuous collector current of 15 A, and power dissipation of 160 W at Tc=25°C. It has a transition frequency exceeding 20 MHz and a collector-emitter saturation voltage of 0.5 V at Ic=5 A. Junction-to-case thermal resistance is 0.35 °C/W. Operating junction temperature ranges from -55°C to 150°C.
AUDIO AMPLIFICATION TRANSISTOR T
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 5272-2SA2151A-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |