The 2SA1695 is a silicon PNP power transistor paired with the 2SC4468 NPN transistor for high-fidelity audio amplifier output stages. It is housed in a TO-3PN package with dimensions of 15.2-16.0 mm in length, 13.2-13.6 mm in width, and 19.8-20.2 mm in height. The device supports a maximum collector-emitter voltage of 140 V, collector current of 10 A, and power dissipation of 100 W at TC=25°C. It has a junction-to-case thermal resistance of 0.35 °C/W, a transition frequency exceeding 20 MHz, and a collector-emitter saturation voltage of 0.5 V at 5 A collector current. The operating junction temperature ranges from -55°C to 150°C.
SILICON PNP POWER TRANSISTOR TO-
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 5272-2SA1695-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |