2SA1294 is a silicon PNP power transistor designed for audio and general purpose applications. It is packaged in a TO-3 case with a collector-base voltage rating of -230 V and a collector-emitter voltage rating of -230 V. The continuous collector current is -15 A, and the collector power dissipation is 130 W at TC=25℃. The junction temperature ranges from -55℃ to 150℃. The transistor has a minimumDC current gain (hFE) of 50 at IC=-5A and VCE=-4V, with an output capacitance of 500 pF at 1 MHz. The current-gain bandwidth product is 35 MHz, with turn-on time of 0.35 μs, storage time of 1.5 μs, and fall time of 0.3 μs. It is complemented by type 2SC3263.
SILICON PNP POWER TRANSISTOR, TO
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 5272-2SA1294-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |