2SA1265 is a silicon PNP power transistor designed for power amplifier applications, including 70W high-fidelity audio output stages. It is housed in a TO-3 package with a collector current rating of -10 A continuous, collector-emitter voltage of -140 V, and power dissipation of 100 W at TC=25°C. The transistor has a collector-emitter saturation voltage of -2.0 V at IC=-7A and IB=-0.7A, a DC current gain (hFE) ranging from 35 to 160 depending on bias conditions, and a current-gain bandwidth product of 30 MHz. The junction temperature range is -55°C to 150°C.
SILICON PNP POWER TRANSISTOR, TO
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 5272-2SA1265-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |