The 2N3772 is an NPN epitaxial planar transistor designed for linear amplifiers, series pass regulators, and inductive switching applications, housed in a TO-3 package. It has a collector-base voltage rating of 100 V, a collector-emitter voltage rating of 80 V, and a continuous collector current of 30 A. The device dissipates up to 150 W at a case temperature of 25 °C and operates with a maximum junction temperature of +200 °C. The base-emitter on voltage is up to 2.2 V at 10 A collector current, and the DC current gain ranges from 5 to 60 depending on operating conditions. Pulse testing for saturation voltage uses a 300 µs pulse width and 2% duty cycle.
TRANS NPN 60V 30A TO-3
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 5272-2N3772-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |