IC RAM 32MBIT PARALLEL 48FBGA Product overview: MR5A16ACMA35 from Everspin Technologies, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MR5A16ACMA35 can be used for catalog matching and distributor lookup.
MRAM (Magnetoresistive RAM) Memory IC 32Mb (2M x 16) Parallel 35ns 48-FBGA (10x10)
IC RAM 32MBIT PARALLEL 48FBGA
MRAM (Magnetoresistive RAM) Memory IC 32Mbit Parallel 35 ns 48-FBGA (10x10)
IC RAM 32MBIT PARALLEL 48FBGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-MR5A16ACMA35 | 819-MR5A16ACMA35-ND | MR5A16ACMA35 | MR5A16ACMA35 | MR5A16ACMA35 | MR5A16ACMA35 |
| Product Name | Memory IC and Storage Component | Memory | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Access Time | 35 ns | 35 ns | 35 ns | 35 ns | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 32000 kbits | 32000 kbits | 32000 kbits | 32000 kbits | 32000 kbits | 32000 kbits |
| Address Bus Width | 16 bits | |||||
| Pins | 48 |