Manufacturer: Everspin Technologies Inc.
Win Source Part Number: 084859-MR4A16BCYS35
Packaging: Tray
Mounting: SMD (SMT)
Technology: MRAM (Magnetoresistive RAM)
Memory Size: 16Mb (1M x 16)
Access Time: 35ns
Family Name: MR4A16
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 54-TSOP2
Supply Voltage - Operating: 3 V to 3.6 V
Memory Format: RAM
Alternative Parts (Cross-Reference): MR4A16BCMA35R; MR4A16BCMA35; MR4A16BCYS35R;
Introduction Date: April 19, 2010
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2033
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
MRAM (Magnetoresistive RAM) Memory IC 16Mb (1M x 16) Parallel 35ns 54-TSOP2
IC RAM 16MBIT PARALLEL 54TSOP2 Product overview: MR4A16BCYS35 from Everspin Technologies, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MR4A16BCYS35 can be used for catalog matching and distributor lookup.
MRAM (Magnetoresistive RAM) Memory IC 16Mbit Parallel 35 ns 54-TSOP2
IC RAM 16MBIT PARALLEL 54TSOP2
IC RAM 16MBIT PARALLEL 54TSOP2
IC RAM 16MBIT PARALLEL 54TSOP2
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 084859-MR4A16BCYS35 | 819-1017-ND | 774-MR4A16BCYS35 | MR4A16BCYS35 | MR4A16BCYS35 | MR4A16BCYS35 | MR4A16BCYS35 |
| Product Name | Memory - RAM - MR4A16BCYS35 | Memory | Memory IC and Storage Component | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | MRAM; RAM | MRAM | RAM | RAM | MRAM (Magnetoresistive RAM) | Non-Volatile | |
| Access Time | 35 ns | 35 ns | 35 ns | 35 ns | 35 ns | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOP; 54-TSOP2 | TSOP; "54-TSOP (0.400"", 10.16mm Width)" | 54-TSOP (0.400\", 10.16mm Width) | 54-TSOP (0.400", 10.16mm Width) | |||
| Supply Voltage | 3 V ~ 3.6 V | 3V ~ 3.6V | -3.3V; 3 | 3.6V; 3V ~ 3.6V | 3V ~ 3.6V | Surface Mount |