Everspin Technologies, Inc. 16Mb MRAM (2Mbx8) MR4A08BYS35R

Description
The MR4A08B is a 16,777,216-bit magnetoresistive random access memory (MRAM) device organized as 2,097,152 words of 8 bits. The MR4A08B offers SRAM compatible 35ns read/write timing with unlimited endurance. Data is always non-volatile for greater than 20-years. Data is automatically protected on power loss by low voltage inhibit circuitry to prevent writes with voltage out of specification. The MR4A08B is the ideal memory solution for applications that must permanently store and retrieve critical data and programs quickly. The MR4A08BYS35R is the 44-pin TSOP2 package option operating over the commercial temperature range (0 to +70°C) and shipped in tape and reel.
Request a Quote Datasheet
Description
The MR4A08B is a 16,777,216-bit magnetoresistive random access memory (MRAM) device organized as 2,097,152 words of 8 bits. The MR4A08B offers SRAM compatible 35ns read/write timing with unlimited endurance. Data is always non-volatile for greater than 20-years. Data is automatically protected on power loss by low voltage inhibit circuitry to prevent writes with voltage out of specification. The MR4A08B is the ideal memory solution for applications that must permanently store and retrieve critical data and programs quickly. The MR4A08BYS35R is the 44-pin TSOP2 package option operating over the commercial temperature range (0 to +70°C) and shipped in tape and reel.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16Mb MRAM (2Mbx8) - MR4A08BYS35R - Everspin Technologies, Inc.
Chandler, AZ, USA
16Mb MRAM (2Mbx8)
MR4A08BYS35R
16Mb MRAM (2Mbx8) MR4A08BYS35R
The MR4A08B is a 16,777,216-bit magnetoresistive random access memory (MRAM) device organized as 2,097,152 words of 8 bits. The MR4A08B offers SRAM compatible 35ns read/write timing with unlimited endurance. Data is always non-volatile for greater than 20-years. Data is automatically protected on power loss by low voltage inhibit circuitry to prevent writes with voltage out of specification. The MR4A08B is the ideal memory solution for applications that must permanently store and retrieve critical data and programs quickly. The MR4A08BYS35R is the 44-pin TSOP2 package option operating over the commercial temperature range (0 to +70°C) and shipped in tape and reel.

The MR4A08B is a 16,777,216-bit magnetoresistive random access memory (MRAM) device organized as 2,097,152 words of 8 bits. The MR4A08B offers SRAM compatible 35ns read/write timing with unlimited endurance. Data is always non-volatile for greater than 20-years. Data is automatically protected on power loss by low voltage inhibit circuitry to prevent writes with voltage out of specification. The MR4A08B is the ideal memory solution for applications that must permanently store and retrieve critical data and programs quickly.
The MR4A08BYS35R is the 44-pin TSOP2 package option operating over the commercial temperature range (0 to +70°C) and shipped in tape and reel.

Supplier's Site
Memory - MR4A08BYS35R-ND - DigiKey
Thief River Falls, MN, United States
MRAM (Magnetoresistive RAM) Memory IC 16Mb (2M x 8) Parallel 35ns 44-TSOP2

MRAM (Magnetoresistive RAM) Memory IC 16Mb (2M x 8) Parallel 35ns 44-TSOP2

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - MR4A08BYS35R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MR4A08BYS35R
Integrated Circuits (ICs) - Memory - Memory MR4A08BYS35R
IC RAM 16MBIT PARALLEL 44TSOP2

IC RAM 16MBIT PARALLEL 44TSOP2

Supplier's Site
IC RAM 16MBIT PARALLEL 44TSOP2

IC RAM 16MBIT PARALLEL 44TSOP2

Supplier's Site Datasheet
Memory - MR4A08BYS35R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
MRAM (Magnetoresistive RAM) Memory IC 16Mbit Parallel 35 ns 44-TSOP2

MRAM (Magnetoresistive RAM) Memory IC 16Mbit Parallel 35 ns 44-TSOP2

Buy Now Datasheet

Technical Specifications

  Everspin Technologies, Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MR4A08BYS35R MR4A08BYS35R-ND MR4A08BYS35R MR4A08BYS35R MR4A08BYS35R
Product Name 16Mb MRAM (2Mbx8) Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category MRAM MRAM Non-Volatile RAM RAM
Access Time 35 ns 35 ns 35 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 16000 kbits 16000 kbits 16000 kbits 16000 kbits 16000 kbits
Number of Words 2000 k
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - DP8421AVX-20 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Memory - 00001922424 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
Flash Memory - 1882527 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details
Memory - MYX4DDR364M16JTBG - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Access Time 1.07 ns
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details