Everspin Technologies, Inc. Memory MR4A08BUYS45

Description
IC RAM 16MBIT PARALLEL 44TSOP2
Request a Quote Datasheet
Description
IC RAM 16MBIT PARALLEL 44TSOP2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 819-MR4A08BUYS45-ND - DigiKey
Thief River Falls, MN, United States
IC RAM 16MBIT PARALLEL 44TSOP2

IC RAM 16MBIT PARALLEL 44TSOP2

Buy Now Datasheet
Memory IC and Storage Component - 774-MR4A08BUYS45 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MR4A08BUYS45
Memory IC and Storage Component 774-MR4A08BUYS45
IC RAM 16MBIT PARALLEL 44TSOP2 Product overview: MR4A08BUYS45 from Everspin Technologies, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MR4A08BUYS45 can be used for catalog matching and distributor lookup.

IC RAM 16MBIT PARALLEL 44TSOP2 Product overview: MR4A08BUYS45 from Everspin Technologies, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MR4A08BUYS45 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MR4A08BUYS45 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MR4A08BUYS45
Integrated Circuits (ICs) - Memory - Memory MR4A08BUYS45
IC RAM 16MBIT PARALLEL 44TSOP2

IC RAM 16MBIT PARALLEL 44TSOP2

Supplier's Site
Memory - MR4A08BUYS45 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
MRAM (Magnetoresistive RAM) Memory IC 16Mbit Parallel 45 ns 44-TSOP2

MRAM (Magnetoresistive RAM) Memory IC 16Mbit Parallel 45 ns 44-TSOP2

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 819-MR4A08BUYS45-ND 774-MR4A08BUYS45 MR4A08BUYS45 MR4A08BUYS45
Product Name Memory Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category MRAM Non-Volatile RAM
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Density 16000 kbits 16000 kbits 16000 kbits 16000 kbits
Package Type TSOP; "44-TSOP (0.400"", 10.16mm Width)" 44-TSOP (0.400\", 10.16mm Width)
Supply Voltage 3V ~ 3.6V -3.3V; 3 Surface Mount 3.6V; 3V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 4721BDC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category RAM
Operating Temperature 0 to 70 C (32 to 158 F)
Density 1 kbits
View Details
SDRAM - 2420770 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 128000 k
View Details
Memory - AS29LV016J - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 50 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details