The MR4A08B is a 16,777,216-bit magnetoresistive random access memory (MRAM) device organized as 2,097,152 words of 8 bits. The MR4A08B offers SRAM compatible 35ns read/write timing with unlimited endurance. Data is always non-volatile for greater than 20-years. Data is automatically protected on power loss by low voltage inhibit circuitry to prevent writes with voltage out of specification. The MR4A08B is the ideal memory solution for applications that must permanently store and retrieve critical data and programs quickly.
The MR4A08BMA35R is the 48-pin BGA package option operating over the commercial temperature range (0 to +70°C) and shipped in tape and reel.
MRAM (Magnetoresistive RAM) Memory IC 16Mb (2M x 8) Parallel 35ns 48-FBGA (10x10)
MRAM (Magnetoresistive RAM) Memory IC 16Mbit Parallel 35 ns 48-FBGA (10x10)
IC RAM 16MBIT PARALLEL 48FBGA
IC RAM 16MBIT PARALLEL 48FBGA
| Everspin Technologies, Inc. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | MR4A08BMA35R | MR4A08BMA35R-ND | MR4A08BMA35R | MR4A08BMA35R | MR4A08BMA35R |
| Product Name | 16Mb MRAM (2Mbx8) | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | MRAM | MRAM | RAM | Non-Volatile | RAM |
| Access Time | 35 ns | 35 ns | 35 ns | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Density | 16000 kbits | 16000 kbits | 16000 kbits | 16000 kbits | 16000 kbits |
| Number of Words | 2000 k |