Everspin Technologies, Inc. 16Mb MRAM (2Mbx8) MR4A08BMA35

Description
The MR4A08B is a 16,777,216-bit magnetoresistive random access memory (MRAM) device organized as 2,097,152 words of 8 bits. The MR4A08B offers SRAM compatible 35ns read/write timing with unlimited endurance. Data is always non-volatile for greater than 20-years. Data is automatically protected on power loss by low voltage inhibit circuitry to prevent writes with voltage out of specification. The MR4A08B is the ideal memory solution for applications that must permanently store and retrieve critical data and programs quickly. The MR4A08BMA35 is the 48-pin BGA package option operating over the commercial temperature range (0 to +70°C) and shipped in trays.
Request a Quote Datasheet
Description
The MR4A08B is a 16,777,216-bit magnetoresistive random access memory (MRAM) device organized as 2,097,152 words of 8 bits. The MR4A08B offers SRAM compatible 35ns read/write timing with unlimited endurance. Data is always non-volatile for greater than 20-years. Data is automatically protected on power loss by low voltage inhibit circuitry to prevent writes with voltage out of specification. The MR4A08B is the ideal memory solution for applications that must permanently store and retrieve critical data and programs quickly. The MR4A08BMA35 is the 48-pin BGA package option operating over the commercial temperature range (0 to +70°C) and shipped in trays.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16Mb MRAM (2Mbx8) - MR4A08BMA35 - Everspin Technologies, Inc.
Chandler, AZ, USA
16Mb MRAM (2Mbx8)
MR4A08BMA35
16Mb MRAM (2Mbx8) MR4A08BMA35
The MR4A08B is a 16,777,216-bit magnetoresistive random access memory (MRAM) device organized as 2,097,152 words of 8 bits. The MR4A08B offers SRAM compatible 35ns read/write timing with unlimited endurance. Data is always non-volatile for greater than 20-years. Data is automatically protected on power loss by low voltage inhibit circuitry to prevent writes with voltage out of specification. The MR4A08B is the ideal memory solution for applications that must permanently store and retrieve critical data and programs quickly. The MR4A08BMA35 is the 48-pin BGA package option operating over the commercial temperature range (0 to +70°C) and shipped in trays.

The MR4A08B is a 16,777,216-bit magnetoresistive random access memory (MRAM) device organized as 2,097,152 words of 8 bits. The MR4A08B offers SRAM compatible 35ns read/write timing with unlimited endurance. Data is always non-volatile for greater than 20-years. Data is automatically protected on power loss by low voltage inhibit circuitry to prevent writes with voltage out of specification. The MR4A08B is the ideal memory solution for applications that must permanently store and retrieve critical data and programs quickly.
The MR4A08BMA35 is the 48-pin BGA package option operating over the commercial temperature range (0 to +70°C) and shipped in trays.

Supplier's Site
Memory IC and Storage Component - 774-MR4A08BMA35 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MR4A08BMA35
Memory IC and Storage Component 774-MR4A08BMA35
IC RAM 16MBIT PARALLEL 48FBGA Product overview: MR4A08BMA35 from Everspin Technologies, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MR4A08BMA35 can be used for catalog matching and distributor lookup.

IC RAM 16MBIT PARALLEL 48FBGA Product overview: MR4A08BMA35 from Everspin Technologies, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MR4A08BMA35 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - RAM - MR4A08BMA35 - 789382-MR4A08BMA35 - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - MR4A08BMA35
789382-MR4A08BMA35
Memory - RAM - MR4A08BMA35 789382-MR4A08BMA35
Manufacturer: Everspin Technologies Inc. Win Source Part Number: 789382-MR4A08BMA35 Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 48-LFBGA Mounting: SMD Technology: MRAM (Magnetoresistive RAM) Operating Supply Voltage: 3 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 16Mb (2M x 8) Access Time: 35ns Family Name: MR4A08B Categories: Integrated Circuits (ICs) Memory Format: RAM Write Cycle Time - Word, Page: 35ns Memory Interface: Parallel Manufacturer Package: 48-FBGA (10x10) Alternative Parts (Cross-Reference): MR4A08BYS35; MR4A08BYS35R; MR4A08BMA35R; MR4A08BCMA35; Introduction Date: December 11, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2036 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 184

Manufacturer: Everspin Technologies Inc.
Win Source Part Number: 789382-MR4A08BMA35
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 48-LFBGA
Mounting: SMD
Technology: MRAM (Magnetoresistive RAM)
Operating Supply Voltage: 3 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 16Mb (2M x 8)
Access Time: 35ns
Family Name: MR4A08B
Categories: Integrated Circuits (ICs)
Memory Format: RAM
Write Cycle Time - Word, Page: 35ns
Memory Interface: Parallel
Manufacturer Package: 48-FBGA (10x10)
Alternative Parts (Cross-Reference): MR4A08BYS35; MR4A08BYS35R; MR4A08BMA35R; MR4A08BCMA35;
Introduction Date: December 11, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2036
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 184

Buy Now Datasheet
Memory - 819-1051-ND - DigiKey
Thief River Falls, MN, United States
MRAM (Magnetoresistive RAM) Memory IC 16Mb (2M x 8) Parallel 35ns 48-FBGA (10x10)

MRAM (Magnetoresistive RAM) Memory IC 16Mb (2M x 8) Parallel 35ns 48-FBGA (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - MR4A08BMA35 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MR4A08BMA35
Integrated Circuits (ICs) - Memory - Memory MR4A08BMA35
IC RAM 16MBIT PARALLEL 48FBGA

IC RAM 16MBIT PARALLEL 48FBGA

Supplier's Site
IC RAM 16MBIT PARALLEL 48FBGA

IC RAM 16MBIT PARALLEL 48FBGA

Supplier's Site Datasheet
Memory - MR4A08BMA35 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
MRAM (Magnetoresistive RAM) Memory IC 16Mbit Parallel 35 ns 48-FBGA (10x10)

MRAM (Magnetoresistive RAM) Memory IC 16Mbit Parallel 35 ns 48-FBGA (10x10)

Buy Now Datasheet
IC RAM 16MBIT PARALLEL 48FBGA

IC RAM 16MBIT PARALLEL 48FBGA

Supplier's Site Datasheet

Technical Specifications

  Everspin Technologies, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MR4A08BMA35 774-MR4A08BMA35 789382-MR4A08BMA35 819-1051-ND MR4A08BMA35 MR4A08BMA35 MR4A08BMA35 MR4A08BMA35
Product Name 16Mb MRAM (2Mbx8) Memory IC and Storage Component Memory - RAM - MR4A08BMA35 Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory Memory
Memory Category MRAM MRAM; Non-Volatile MRAM Non-Volatile RAM RAM MRAM (Magnetoresistive RAM)
Access Time 35 ns 35 ns 35 ns 35 ns 35 ns 35 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 16000 kbits 16000 kbits 16000 kbits 16000 kbits 16000 kbits 16000 kbits 16000 kbits
Number of Words 2000 k
Unlock Full Specs
to access all available technical data

Similar Products

 - LP3913SQ-AU/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category Flash
Package Type HVQFN48
View Details
Flash Memory - 1882568 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
Logic - FIFOs Memory - 5962-9470401QXA - Lingto Electronic Limited
Specs
Data Rate 50 MHz
Operating Current 95 mA
View Details
Memory - MYX4DD3K512M72PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096000 kbits
View Details