Everspin Technologies, Inc. 16Mb MRAM (2Mbx8) MR4A08BCMA35R

Description
The MR4A08B is a 16,777,216-bit magnetoresistive random access memory (MRAM) device organized as 2,097,152 words of 8 bits. The MR4A08B offers SRAM compatible 35ns read/write timing with unlimited endurance. Data is always non-volatile for greater than 20-years. Data is automatically protected on power loss by low voltage inhibit circuitry to prevent writes with voltage out of specification. The MR4A08B is the ideal memory solution for applications that must permanently store and retrieve critical data and programs quickly. The MR4A08BCMA35R is the 48-pin BGA package option operating over the industrial temperature range (-40 to +85°C) and shipped in tape and reel. .
Request a Quote Datasheet
Description
The MR4A08B is a 16,777,216-bit magnetoresistive random access memory (MRAM) device organized as 2,097,152 words of 8 bits. The MR4A08B offers SRAM compatible 35ns read/write timing with unlimited endurance. Data is always non-volatile for greater than 20-years. Data is automatically protected on power loss by low voltage inhibit circuitry to prevent writes with voltage out of specification. The MR4A08B is the ideal memory solution for applications that must permanently store and retrieve critical data and programs quickly. The MR4A08BCMA35R is the 48-pin BGA package option operating over the industrial temperature range (-40 to +85°C) and shipped in tape and reel. .
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16Mb MRAM (2Mbx8) - MR4A08BCMA35R - Everspin Technologies, Inc.
Chandler, AZ, USA
16Mb MRAM (2Mbx8)
MR4A08BCMA35R
16Mb MRAM (2Mbx8) MR4A08BCMA35R
The MR4A08B is a 16,777,216-bit magnetoresistive random access memory (MRAM) device organized as 2,097,152 words of 8 bits. The MR4A08B offers SRAM compatible 35ns read/write timing with unlimited endurance. Data is always non-volatile for greater than 20-years. Data is automatically protected on power loss by low voltage inhibit circuitry to prevent writes with voltage out of specification. The MR4A08B is the ideal memory solution for applications that must permanently store and retrieve critical data and programs quickly. The MR4A08BCMA35R is the 48-pin BGA package option operating over the industrial temperature range (-40 to +85°C) and shipped in tape and reel. .

The MR4A08B is a 16,777,216-bit magnetoresistive random access memory (MRAM) device organized as 2,097,152 words of 8 bits. The MR4A08B offers SRAM compatible 35ns read/write timing with unlimited endurance. Data is always non-volatile for greater than 20-years. Data is automatically protected on power loss by low voltage inhibit circuitry to prevent writes with voltage out of specification. The MR4A08B is the ideal memory solution for applications that must permanently store and retrieve critical data and programs quickly.
The MR4A08BCMA35R is the 48-pin BGA package option operating over the industrial temperature range (-40 to +85°C) and shipped in tape and reel.
.

Supplier's Site
Memory - MR4A08BCMA35R-ND - DigiKey
Thief River Falls, MN, United States
MRAM (Magnetoresistive RAM) Memory IC 16Mb (2M x 8) Parallel 35ns 48-FBGA (10x10)

MRAM (Magnetoresistive RAM) Memory IC 16Mb (2M x 8) Parallel 35ns 48-FBGA (10x10)

Buy Now Datasheet
IC RAM 16MBIT PARALLEL 48FBGA

IC RAM 16MBIT PARALLEL 48FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MR4A08BCMA35R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MR4A08BCMA35R
Integrated Circuits (ICs) - Memory - Memory MR4A08BCMA35R
IC RAM 16MBIT PARALLEL 48FBGA

IC RAM 16MBIT PARALLEL 48FBGA

Supplier's Site
Memory - MR4A08BCMA35R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
MRAM (Magnetoresistive RAM) Memory IC 16Mbit Parallel 35 ns 48-FBGA (10x10)

MRAM (Magnetoresistive RAM) Memory IC 16Mbit Parallel 35 ns 48-FBGA (10x10)

Buy Now Datasheet

Technical Specifications

  Everspin Technologies, Inc. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MR4A08BCMA35R MR4A08BCMA35R-ND MR4A08BCMA35R MR4A08BCMA35R MR4A08BCMA35R
Product Name 16Mb MRAM (2Mbx8) Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category MRAM MRAM RAM Non-Volatile RAM
Access Time 35 ns 35 ns 35 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 16000 kbits 16000 kbits 16000 kbits 16000 kbits 16000 kbits
Number of Words 2000 k
Unlock Full Specs
to access all available technical data

Similar Products

CD40105B-MIL CMOS 4-Bit-by-16-Word FIFO Register - CD40105BF3A - Texas Instruments
Specs
Memory Category FIFO
Package Type CDIP,DIESALE
View Details
3 suppliers
Memory - 28333513 A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1882864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details