MRAM (Magnetoresistive RAM) Memory IC 8Mb (512K x 16) Parallel 35ns 48-FBGA (10x10)
IC RAM 8MBIT PARALLEL 48FBGA
IC RAM 8MBIT PARALLEL 48FBGA
MRAM (Magnetoresistive RAM) Memory IC 8Mbit Parallel 35 ns 48-FBGA (10x10)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 819-MR3A16ACMA35-ND | MR3A16ACMA35 | MR3A16ACMA35 | MR3A16ACMA35 |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | MRAM | Non-Volatile | RAM | RAM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 8000 kbits | 8000 kbits | 8000 kbits | 8000 kbits |
| Package Type | 48-LFBGA | BGA; 48-LFBGA |