MRAM (Magnetoresistive RAM) Memory IC 4Mb (256K x 16) Parallel 35ns 48-FBGA (8x8)
IC RAM 4MBIT PARALLEL 48FBGA Product overview: MR2A16AMA35 from Everspin Technologies, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MR2A16AMA35 can be used for catalog matching and distributor lookup.
Manufacturer: Everspin Technologies Inc.
Win Source Part Number: 885902-MR2A16AMA35
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: MRAM (Magnetoresistive RAM) Memory IC 4Mb (256K x 16) Parallel 35 ns 48-FBGA (8x8)
Package: 48-LFBGA
Package: Tray
Mounting: Surface Mount
Family Name: MR2A16
Categories: Integrated Circuits (ICs)
Case / Package: 48-FBGA (8x8)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 348
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
MRAM (Magnetoresistive RAM) Memory IC 4Mbit Parallel 35 ns 48-FBGA (8x8)
IC RAM 4MBIT PARALLEL 48FBGA
IC RAM 4MBIT PARALLEL 48FBGA
IC RAM 4MBIT PARALLEL 48FBGA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 819-1018-ND | 774-MR2A16AMA35 | 885902-MR2A16AMA35 | MR2A16AMA35 | MR2A16AMA35 | MR2A16AMA35 | MR2A16AMA35 |
| Product Name | Memory | Memory IC and Storage Component | Memory - RAM - MR2A16AMA35 | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | MRAM | RAM | RAM | MRAM (Magnetoresistive RAM) | Non-Volatile | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Density | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits | |
| Package Type | 48-LFBGA | BGA; 48-FBGA (8x8) | BGA; 48-LFBGA | 48-LFBGA | |||
| Supply Voltage | 3V ~ 3.6V | -3.3V; 3 | 3.6V; 3V ~ 3.6V | 3V ~ 3.6V | Surface Mount |