MRAM (Magnetoresistive RAM) Memory IC 4Mb (256K x 16) Parallel 35ns 44-TSOP2
Manufacturer: Everspin Technologies Inc.
Win Source Part Number: 024353-MR2A16ACYS35
Packaging: Tray
Mounting: SMD (SMT)
Technology: MRAM (Magnetoresistive RAM)
Memory Size: 4Mb (256K x 16)
Access Time: 35ns
Family Name: MR2A16A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-TSOP2 (10.2x18.4)
Supply Voltage - Operating: 3 V to 3.6 V
Memory Format: RAM
Alternative Parts (Cross-Reference): EV2A16AMNYU35 ; MR2A16ACMA35R ; MR2A16ACMA35; MR2A16ACYS35R;
Introduction Date: December 11, 2003
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 135
IC RAM 4MBIT PARALLEL 44TSOP2
IC RAM 4MBIT PARALLEL 44TSOP2
MRAM (Magnetoresistive RAM) Memory IC 4Mbit Parallel 35 ns 44-TSOP2
IC RAM 4MBIT PARALLEL 44TSOP2
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 819-1011-ND | 024353-MR2A16ACYS35 | MR2A16ACYS35 | MR2A16ACYS35 | MR2A16ACYS35 | MR2A16ACYS35 |
| Product Name | Memory | Memory - RAM - MR2A16ACYS35 | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Memory |
| Memory Category | MRAM | MRAM; RAM | Non-Volatile | MRAM (Magnetoresistive RAM) | RAM | RAM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits | |
| Package Type | TSOP; "44-TSOP (0.400"", 10.16mm Width)" | SOP; 44-TSOP2 (10.2x18.4) | 44-TSOP (0.400", 10.16mm Width) | 44-TSOP (0.400\", 10.16mm Width) |