Manufacturer: Everspin Technologies Inc.
Win Source Part Number: 789381-MR2A16ACMA35
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 48-LFBGA
Mounting: SMD
Technology: MRAM (Magnetoresistive RAM)
Operating Supply Voltage: 3 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 4Mb (256K x 16)
Access Time: 35ns
Family Name: MR2A16A
Categories: Integrated Circuits (ICs)
Memory Format: RAM
Write Cycle Time - Word, Page: 35ns
Memory Interface: Parallel
Manufacturer Package: 48-FBGA (8x8)
Alternative Parts (Cross-Reference): MR2A16ACYS35R; MR2A16ACYS35; MR2A16ACMA35R; MR2A16AVMA35R;
Introduction Date: December 11, 2003
ECCN: EAR99
Country of Origin: Malaysia, Taiwan
Estimated EOL Date: 2036
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 348
MRAM (Magnetoresistive RAM) Memory IC 4Mb (256K x 16) Parallel 35ns 48-FBGA (8x8)
IC RAM 4MBIT PARALLEL 48FBGA Product overview: MR2A16ACMA35 from Everspin Technologies, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MR2A16ACMA35 can be used for catalog matching and distributor lookup.
IC RAM 4MBIT PARALLEL 48FBGA
IC RAM 4MBIT PARALLEL 48FBGA
IC RAM 4MBIT PARALLEL 48FBGA
MRAM (Magnetoresistive RAM) Memory IC 4Mbit Parallel 35 ns 48-FBGA (8x8)
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 789381-MR2A16ACMA35 | 819-1020-ND | 774-MR2A16ACMA35 | MR2A16ACMA35 | MR2A16ACMA35 | MR2A16ACMA35 | MR2A16ACMA35 |
| Product Name | Memory - RAM - MR2A16ACMA35 | Memory | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | MRAM; Non-Volatile | MRAM | RAM | Non-Volatile | MRAM (Magnetoresistive RAM) | RAM | |
| Access Time | 35 ns | 35 ns | 35 ns | 35 ns | 35 ns | ||
| Cycle Time | 35 ns | 35 ns | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Supply Voltage | 3 V ~ 3.6 V | 3V ~ 3.6V | -3.3V; 3 | Surface Mount | 3V ~ 3.6V | 3.6V; 3V ~ 3.6V |