The MR2A08A is a 4,194,304-bit magnetoresistive random access memory (MRAM) device organized as 524,288 words of 8 bits. The MR2A08A offers SRAM compatible 35ns read/write timing with unlimited endurance. Data is always non-volatile for greater than 20-years. Data is automatically protected on power loss by low-voltage inhibit circuitry to prevent writes with voltage out of specification. The
MR2A08A is the ideal memory solution for applications that must permanently store and retrieve critical data and programs quickly.
The MR2A08AMA35R is the 48-pin BGA packaged option operating over the commercial temperature range (0 to +70°C) and shipped in tape and reel.
MRAM (Magnetoresistive RAM) Memory IC 4Mb (512K x 8) Parallel 35ns 48-FBGA (8x8)
MRAM (Magnetoresistive RAM) Memory IC 4Mbit Parallel 35 ns 48-FBGA (8x8)
IC RAM 4MBIT PARALLEL 48FBGA
IC RAM 4MBIT PARALLEL 48FBGA
| Everspin Technologies, Inc. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | MR2A08AMA35R | MR2A08AMA35R-ND | MR2A08AMA35R | MR2A08AMA35R | MR2A08AMA35R |
| Product Name | 4Mb MRAM (512Kx8) | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | MRAM | MRAM | RAM | Non-Volatile | RAM |
| Access Time | 35 ns | 35 ns | 35 ns | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Density | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits |
| Number of Words | 512 k |