Everspin Technologies, Inc. 4Mb MRAM (512Kx8) MR2A08ACYS35

Description
The MR2A08A is a 4,194,304-bit magnetoresistive random access memory (MRAM) device organized as 524,288 words of 8 bits. The MR2A08A offers SRAM compatible 35ns read/write timing with unlimited endurance. Data is always non-volatile for greater than 20-years. Data is automatically protected on power loss by low-voltage inhibit circuitry to prevent writes with voltage out of specification. The MR2A08A is the ideal memory solution for applications that must permanently store and retrieve critical data and programs quickly. The MR2A08ACYS35 is the 44-pin TSOP2 package option operating over the industrial temperature range (-40 to +85°C) and shipped in trays.
Request a Quote Datasheet
Description
The MR2A08A is a 4,194,304-bit magnetoresistive random access memory (MRAM) device organized as 524,288 words of 8 bits. The MR2A08A offers SRAM compatible 35ns read/write timing with unlimited endurance. Data is always non-volatile for greater than 20-years. Data is automatically protected on power loss by low-voltage inhibit circuitry to prevent writes with voltage out of specification. The MR2A08A is the ideal memory solution for applications that must permanently store and retrieve critical data and programs quickly. The MR2A08ACYS35 is the 44-pin TSOP2 package option operating over the industrial temperature range (-40 to +85°C) and shipped in trays.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4Mb MRAM (512Kx8) - MR2A08ACYS35 - Everspin Technologies, Inc.
Chandler, AZ, USA
4Mb MRAM (512Kx8)
MR2A08ACYS35
4Mb MRAM (512Kx8) MR2A08ACYS35
The MR2A08A is a 4,194,304-bit magnetoresistive random access memory (MRAM) device organized as 524,288 words of 8 bits. The MR2A08A offers SRAM compatible 35ns read/write timing with unlimited endurance. Data is always non-volatile for greater than 20-years. Data is automatically protected on power loss by low-voltage inhibit circuitry to prevent writes with voltage out of specification. The MR2A08A is the ideal memory solution for applications that must permanently store and retrieve critical data and programs quickly. The MR2A08ACYS35 is the 44-pin TSOP2 package option operating over the industrial temperature range (-40 to +85°C) and shipped in trays.

The MR2A08A is a 4,194,304-bit magnetoresistive random access memory (MRAM) device organized as 524,288 words of 8 bits. The MR2A08A offers SRAM compatible 35ns read/write timing with unlimited endurance. Data is always non-volatile for greater than 20-years. Data is automatically protected on power loss by low-voltage inhibit circuitry to prevent writes with voltage out of specification. The
MR2A08A is the ideal memory solution for applications that must permanently store and retrieve critical data and programs quickly.
The MR2A08ACYS35 is the 44-pin TSOP2 package option operating over the industrial temperature range (-40 to +85°C) and shipped in trays.

Supplier's Site
Memory IC and Storage Component - 774-MR2A08ACYS35 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MR2A08ACYS35
Memory IC and Storage Component 774-MR2A08ACYS35
IC RAM 4MBIT PARALLEL 44TSOP2 Product overview: MR2A08ACYS35 from Everspin Technologies, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MR2A08ACYS35 can be used for catalog matching and distributor lookup.

IC RAM 4MBIT PARALLEL 44TSOP2 Product overview: MR2A08ACYS35 from Everspin Technologies, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MR2A08ACYS35 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - RAM - MR2A08ACYS35 - 119190-MR2A08ACYS35 - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - MR2A08ACYS35
119190-MR2A08ACYS35
Memory - RAM - MR2A08ACYS35 119190-MR2A08ACYS35
Manufacturer: Everspin Technologies Inc. Win Source Part Number: 119190-MR2A08ACYS35 Packaging: Tray Mounting: SMD (SMT) Technology: MRAM (Magnetoresistive RAM) Memory Size: 4Mb (512K x 8) Access Time: 35ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-TSOP2 (10.2x18.4) Supply Voltage - Operating: 3 V to 3.6 V Memory Format: RAM Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 135

Manufacturer: Everspin Technologies Inc.
Win Source Part Number: 119190-MR2A08ACYS35
Packaging: Tray
Mounting: SMD (SMT)
Technology: MRAM (Magnetoresistive RAM)
Memory Size: 4Mb (512K x 8)
Access Time: 35ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-TSOP2 (10.2x18.4)
Supply Voltage - Operating: 3 V to 3.6 V
Memory Format: RAM
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 135

Buy Now Datasheet
Memory - 819-1003-ND - DigiKey
Thief River Falls, MN, United States
MRAM (Magnetoresistive RAM) Memory IC 4Mb (512K x 8) Parallel 35ns 44-TSOP2

MRAM (Magnetoresistive RAM) Memory IC 4Mb (512K x 8) Parallel 35ns 44-TSOP2

Buy Now Datasheet
IC RAM 4MBIT PARALLEL 44TSOP2

IC RAM 4MBIT PARALLEL 44TSOP2

Supplier's Site Datasheet
Memory - MR2A08ACYS35 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
MRAM (Magnetoresistive RAM) Memory IC 4Mbit Parallel 35 ns 44-TSOP2

MRAM (Magnetoresistive RAM) Memory IC 4Mbit Parallel 35 ns 44-TSOP2

Buy Now Datasheet
IC RAM 4MBIT PARALLEL 44TSOP2

IC RAM 4MBIT PARALLEL 44TSOP2

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MR2A08ACYS35 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MR2A08ACYS35
Integrated Circuits (ICs) - Memory - Memory MR2A08ACYS35
IC RAM 4MBIT PARALLEL 44TSOP2

IC RAM 4MBIT PARALLEL 44TSOP2

Supplier's Site

Technical Specifications

  Everspin Technologies, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MR2A08ACYS35 774-MR2A08ACYS35 119190-MR2A08ACYS35 819-1003-ND MR2A08ACYS35 MR2A08ACYS35 MR2A08ACYS35 MR2A08ACYS35
Product Name 4Mb MRAM (512Kx8) Memory IC and Storage Component Memory - RAM - MR2A08ACYS35 Memory Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category MRAM MRAM; RAM MRAM RAM RAM MRAM (Magnetoresistive RAM) Non-Volatile
Access Time 35 ns 35 ns 35 ns 35 ns 35 ns 35 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 4000 kbits 4000 kbits 4000 kbits 4000 kbits 4000 kbits 4000 kbits 4000 kbits
Number of Words 512 k
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882811P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type WSON
Pins 8
View Details
Logic - FIFOs Memory - 67C402-10N - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details
Memory - MYXxxSMS01GP32PB1-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details