Everspin Technologies, Inc. 40MHZ Memory IC and Storage Component MR25H40VDF

Description
IC RAM 4MBIT SPI 40MHZ 8DFN Product overview: MR25H40VDF from Everspin Technologies, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 40MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MR25H40VDF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC RAM 4MBIT SPI 40MHZ 8DFN Product overview: MR25H40VDF from Everspin Technologies, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 40MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MR25H40VDF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
40MHZ Memory IC and Storage Component - 774-MR25H40VDF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
40MHZ Memory IC and Storage Component
774-MR25H40VDF
40MHZ Memory IC and Storage Component 774-MR25H40VDF
IC RAM 4MBIT SPI 40MHZ 8DFN Product overview: MR25H40VDF from Everspin Technologies, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 40MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MR25H40VDF can be used for catalog matching and distributor lookup.

IC RAM 4MBIT SPI 40MHZ 8DFN Product overview: MR25H40VDF from Everspin Technologies, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 40MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MR25H40VDF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 819-MR25H40VDF-ND - DigiKey
Thief River Falls, MN, United States
IC RAM 4MBIT SPI 40MHZ 8DFN

IC RAM 4MBIT SPI 40MHZ 8DFN

Buy Now Datasheet
Memory - MR25H40VDF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
MRAM (Magnetoresistive RAM) Memory IC 4Mbit SPI 40 MHz 9 ns 8-DFN-EP, Small Flag (5x6)

MRAM (Magnetoresistive RAM) Memory IC 4Mbit SPI 40 MHz 9 ns 8-DFN-EP, Small Flag (5x6)

Buy Now
Integrated Circuits (ICs) - Memory - Memory - MR25H40VDF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MR25H40VDF
Integrated Circuits (ICs) - Memory - Memory MR25H40VDF
IC RAM 4MBIT SPI 40MHZ 8DFN

IC RAM 4MBIT SPI 40MHZ 8DFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MR25H40VDF 819-MR25H40VDF-ND MR25H40VDF MR25H40VDF
Product Name 40MHZ Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory
Access Time 9 ns 9 ns
Operating Temperature -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Density 4000 kbits 4000 kbits 4000 kbits 4000 kbits
Address Bus Width 8 bits
Pins 8
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - DP8422AV-20 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Memory - 589994-001-00 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1882657P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
Memory - AS4DDR232M72A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR2
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details