IC RAM 4MBIT SPI 40MHZ 8DFN Product overview: MR25H40CDFR from Everspin Technologies, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 40MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MR25H40CDFR can be used for catalog matching and distributor lookup.
MRAM (Magnetoresistive RAM) Memory IC 4Mb (512K x 8) SPI 40MHz 8-DFN-EP, Small Flag (5x6)
Alternative Parts (Cross-Reference): Cross
Category: Integrated Circuits (ICs) Memory Memory
Manufacturer: Everspin Technologies Inc.
Package: Tape & Reel (TR)
Product Status: Active
Memory Type: Non-Volatile
Memory Format: RAM
Technology: MRAM (Magnetoresistive RAM)
Memory Size: 4Mbit
Memory Organization: 512K x 8
IC RAM 4MBIT SPI 40MHZ 8DFN
IC RAM 4MBIT SPI 40MHZ 8DFN
IC RAM 4MBIT SPI 40MHZ 8DFN
MRAM (Magnetoresistive RAM) Memory IC 4Mbit SPI 40 MHz 8-DFN-EP, Small Flag (5x6)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-MR25H40CDFR | MR25H40CDFR-ND | MR25H40CDFR | MR25H40CDFR | MR25H40CDFR | MR25H40CDFR | |
| Product Name | 40MHZ Memory IC and Storage Component | Memory | Integrated Circuits (ICs) Memory Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Memory |
| Access Time | 9 ns | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Density | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits | |
| Address Bus Width | 8 bits | ||||||
| Pins | 8 |