IC RAM 4MBIT SPI 40MHZ 8DFN Product overview: MR25H40CDC from Everspin Technologies, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 40MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MR25H40CDC can be used for catalog matching and distributor lookup.
Manufacturer: Everspin Technologies Inc.
Win Source Part Number: 810253-MR25H40CDC
Packaging: Tray
Mounting Style: SMD
Technology: MRAM (Magnetoresistive RAM)
Memory Type: Non-Volatile
Memory Size: 4Mb (512K x 8)
Supplier Device Package: 8-DFN-EP, Large Flag (5x6)
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: RAM
Clock Frequency: 40MHz
Memory Interface: SPI
Manufacturer Package: 8-VDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 570
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3V ~ 3.6V
MRAM (Magnetoresistive RAM) Memory IC 4Mb (512K x 8) SPI 40MHz 8-DFN-EP, Large Flag (5x6)
MRAM (Magnetoresistive RAM) Memory IC 4Mbit SPI 40 MHz 8-DFN-EP, Large Flag (5x6)
IC RAM 4MBIT SPI 40MHZ 8DFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-MR25H40CDC | 810253-MR25H40CDC | 819-1037-ND | MR25H40CDC | MR25H40CDC | MR25H40CDC | MR25H40CDC |
| Product Name | 40MHZ Memory IC and Storage Component | Memory - RAM - MR25H40CDC | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Access Time | 9 ns | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits | |
| Address Bus Width | 8 bits | ||||||
| Pins | 8 |