IC RAM 256KBIT SPI 40MHZ 8DFN Product overview: MR25H256MDF from Everspin Technologies, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 40MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MR25H256MDF can be used for catalog matching and distributor lookup.
Manufacturer: Everspin Technologies Inc.
Win Source Part Number: 928045-MR25H256MDF
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: MRAM (Magnetoresistive RAM) Memory IC 256Kb (32K x 8) SPI 40 MHz 8-DFN (5x6)
Package: Tray
Package: 8-VDFN Exposed Pad
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: MR25H256
Categories: Integrated Circuits (ICs)
Case / Package: 8-DFN (5x6)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 570
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
MRAM (Magnetoresistive RAM) Memory IC 256Kb (32K x 8) SPI 40MHz 8-DFN (5x6)
MRAM (Magnetoresistive RAM) Memory IC 256Kbit SPI 40 MHz 8-DFN (5x6)
IC RAM 256KBIT SPI 40MHZ 8DFN
IC RAM 256KBIT SPI 40MHZ 8DFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-MR25H256MDF | 928045-MR25H256MDF | 819-1041-ND | MR25H256MDF | MR25H256MDF | MR25H256MDF |
| Product Name | 40MHZ Memory IC and Storage Component | Memory - RAM - MR25H256MDF | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Access Time | 10 ns | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Density | 256 kbits | 256 kbits | 256 kbits | |||
| Address Bus Width | 8 bits | |||||
| Pins | 8 |