Everspin Technologies, Inc. 40MHZ Memory IC and Storage Component MR25H256CDF

Description
IC RAM 256KBIT SPI 40MHZ 8DFN Product overview: MR25H256CDF from Everspin Technologies, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 40MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MR25H256CDF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC RAM 256KBIT SPI 40MHZ 8DFN Product overview: MR25H256CDF from Everspin Technologies, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 40MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MR25H256CDF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
40MHZ Memory IC and Storage Component - 774-MR25H256CDF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
40MHZ Memory IC and Storage Component
774-MR25H256CDF
40MHZ Memory IC and Storage Component 774-MR25H256CDF
IC RAM 256KBIT SPI 40MHZ 8DFN Product overview: MR25H256CDF from Everspin Technologies, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 40MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MR25H256CDF can be used for catalog matching and distributor lookup.

IC RAM 256KBIT SPI 40MHZ 8DFN Product overview: MR25H256CDF from Everspin Technologies, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 40MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MR25H256CDF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 819-1038-ND - DigiKey
Thief River Falls, MN, United States
MRAM (Magnetoresistive RAM) Memory IC 256Kb (32K x 8) SPI 40MHz 8-DFN (5x6)

MRAM (Magnetoresistive RAM) Memory IC 256Kb (32K x 8) SPI 40MHz 8-DFN (5x6)

Buy Now Datasheet
Memory - RAM - MR25H256CDF - 114917-MR25H256CDF - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - MR25H256CDF
114917-MR25H256CDF
Memory - RAM - MR25H256CDF 114917-MR25H256CDF
Manufacturer: Everspin Technologies Inc. Win Source Part Number: 114917-MR25H256CDF Packaging: Tray Mounting: SMD (SMT) Technology: MRAM (Magnetoresistive RAM) Memory Size: 256Kb (32K x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-DFN-EP, Small Flag (5x6) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: RAM Max Frequency: 40MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 570

Manufacturer: Everspin Technologies Inc.
Win Source Part Number: 114917-MR25H256CDF
Packaging: Tray
Mounting: SMD (SMT)
Technology: MRAM (Magnetoresistive RAM)
Memory Size: 256Kb (32K x 8)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-DFN-EP, Small Flag (5x6)
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: RAM
Max Frequency: 40MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 570

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - MR25H256CDF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MR25H256CDF
Integrated Circuits (ICs) - Memory - Memory MR25H256CDF
IC RAM 256KBIT SPI 40MHZ 8DFN

IC RAM 256KBIT SPI 40MHZ 8DFN

Supplier's Site
IC RAM 256KBIT SPI 40MHZ 8DFN

IC RAM 256KBIT SPI 40MHZ 8DFN

Supplier's Site Datasheet
IC RAM 256KBIT SPI 40MHZ 8DFN

IC RAM 256KBIT SPI 40MHZ 8DFN

Supplier's Site Datasheet
Memory - MR25H256CDF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
MRAM (Magnetoresistive RAM) Memory IC 256Kbit SPI 40 MHz 8-DFN (5x6)

MRAM (Magnetoresistive RAM) Memory IC 256Kbit SPI 40 MHz 8-DFN (5x6)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MR25H256CDF 819-1038-ND 114917-MR25H256CDF MR25H256CDF MR25H256CDF MR25H256CDF MR25H256CDF
Product Name 40MHZ Memory IC and Storage Component Memory Memory - RAM - MR25H256CDF Integrated Circuits (ICs) - Memory - Memory Memory Memory Memory
Access Time 10 ns
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 256 kbits 256 kbits 256 kbits 256 kbits 256 kbits
Address Bus Width 8 bits
Pins 8
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 9030DC - Quarktwin Technology Ltd.
Texas Instruments
View Details
2 suppliers
Memory - 63608701 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1712220 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Pins 8
Supply Voltage 3.6 v, 2.7 v
View Details