IC RAM 256KBIT SPI 40MHZ 8DFN Product overview: MR25H256CDC from Everspin Technologies, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 40MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MR25H256CDC can be used for catalog matching and distributor lookup.
Manufacturer: Everspin Technologies Inc.
Win Source Part Number: 109672-MR25H256CDC
Packaging: Tray
Mounting: SMD (SMT)
Technology: MRAM (Magnetoresistive RAM)
Memory Size: 256Kb (32K x 8)
Family Name: MR25H256
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-DFN-EP, Large Flag (5x6)
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: RAM
Max Frequency: 40MHz
Alternative Parts (Cross-Reference): MR25H256CDCR;
Introduction Date: April 08, 2010
ECCN: EAR99
Estimated EOL Date: 2019
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Application Field: Used in Computers & Computer Peripherals, Wireless, Portable Devices, Sensing & Instrumentation, Industrial, Automotive
Quantity per package: 570
MRAM (Magnetoresistive RAM) Memory IC 256Kb (32K x 8) SPI 40MHz 8-DFN (5x6)
IC RAM 256KBIT SPI 40MHZ 8DFN
IC RAM 256KBIT SPI 40MHZ 8DFN
MRAM (Magnetoresistive RAM) Memory IC 256Kbit SPI 40 MHz 8-DFN (5x6)
IC RAM 256KBIT SPI 40MHZ 8DFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-MR25H256CDC | 109672-MR25H256CDC | 819-1015-ND | MR25H256CDC | MR25H256CDC | MR25H256CDC | MR25H256CDC |
| Product Name | 40MHZ Memory IC and Storage Component | Memory - RAM - MR25H256CDC | Memory | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Access Time | 10 ns | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 256 kbits | 256 kbits | 256 kbits | 256 kbits | 256 kbits | ||
| Address Bus Width | 8 bits | ||||||
| Pins | 8 |