MRAM (Magnetoresistive RAM) Memory IC 256Kb (32K x 8) SPI 40MHz 8-DFN (5x6)
IC RAM 256KBIT SPI 40MHZ 8DFN
IC RAM 256KBIT SPI 40MHZ 8DFN
IC RAM 256KBIT SPI 40MHZ 8DFN
MRAM (Magnetoresistive RAM) Memory IC 256Kbit SPI 40 MHz 8-DFN (5x6)
| DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 819-1065-ND | MR25H256AMDF | MR25H256AMDF | MR25H256AMDF | MR25H256AMDF |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | MRAM | MRAM (Magnetoresistive RAM) | Non-Volatile | RAM | RAM |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Package Type | 8-VDFN Exposed Pad | 8-VDFN Exposed Pad | 8-VDFN Exposed Pad |